multicomp PRO Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro MP000004

Description
RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro - 07AH4311 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro
07AH4311
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro 07AH4311
RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro - 06AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro
06AH4229
Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro 06AH4229
RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4311
Product Name Resistor Jumper, 0R, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details