multicomp PRO Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro MP000003

Description
RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro - 07AH4310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro
07AH4310
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro 07AH4310
RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro - 06AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro
06AH4228
Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro 06AH4228
RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH4310
Product Name Resistor Jumper, 0R, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details