multicomp PRO Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro MP000002

Description
RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro - 06AH4227 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro
06AH4227
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro 06AH4227
RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro - 07AH4309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro
07AH4309
Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro 07AH4309
RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4227
Product Name Resistor Jumper, 0R, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details