multicomp PRO Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro MP000001

Description
RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro - 06AH4226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro
06AH4226
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro 06AH4226
RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro - 07AH4308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro
07AH4308
Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro 07AH4308
RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RESISTOR JUMPER, 0R, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:0ohm; Product Range:-; Voltage Rating:-; Resistor Element Material:-; Power Rating:-; Resistance Tolerance:-; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH4226
Product Name Resistor Jumper, 0R, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details