multicomp PRO Cable Assy, Mcx Plug-Plug, 250Mm; Connector To Connector Multicomp Pro MP-YN35-08-00250

Description
CABLE ASSY, MCX PLUG-PLUG, 250MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MCX PLUG-PLUG, 250MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mcx Plug-Plug, 250Mm; Connector To Connector Multicomp Pro - 24M9307 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
24M9307
Cable Assy, Mcx Plug-Plug, 250Mm; Connector To Connector Multicomp Pro 24M9307
CABLE ASSY, MCX PLUG-PLUG, 250MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX PLUG-PLUG, 250MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M9307
Product Name Cable Assy, Mcx Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details