multicomp PRO Coaxial Cable, Rg-174/u, 1M; Connector Type A Multicomp Pro MP-YL34-08-01000

Description
COAXIAL CABLE, RG-174/U, 1M; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-174/U, 1M; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-174/u, 1M; Connector Type A Multicomp Pro - 24M9306 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174/u, 1M; Connector Type A Multicomp Pro
24M9306
Coaxial Cable, Rg-174/u, 1M; Connector Type A Multicomp Pro 24M9306
COAXIAL CABLE, RG-174/U, 1M; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-174/U, 1M; Connector Type A:SMB Straight Plug; Connector Type B:SMB Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M9306
Product Name Coaxial Cable, Rg-174/u, 1M; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type 2-pin Socket, angled as per DIN EN 175301-803 Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-3057/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details