multicomp PRO Cable Assy, Sma Plug-Plug, 1M; Connector To Connector Multicomp Pro MP-YH46-08-01000

Description
CABLE ASSY, SMA PLUG-PLUG, 1M; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-PLUG, 1M; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Plug, 1M; Connector To Connector Multicomp Pro - 24M9303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Plug, 1M; Connector To Connector Multicomp Pro
24M9303
Cable Assy, Sma Plug-Plug, 1M; Connector To Connector Multicomp Pro 24M9303
CABLE ASSY, SMA PLUG-PLUG, 1M; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-PLUG, 1M; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.28ft; Cable Length - Metric:1m; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M9303
Product Name Cable Assy, Sma Plug-Plug, 1M; Connector To Connector Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-10-S1G9 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cat 6 UTP, RJ45 to RJ45, Blue color, 26AWG, 7FT Length - 1226012-07 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details