multicomp PRO Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro MP-YH46-08-00250

Description
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro - 24M9302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
24M9302
Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro 24M9302
CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

CABLE ASSY, SMA PLUG-PLUG, 250MM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Color:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M9302
Product Name Cable Assy, Sma Plug-Plug, 250Mm; Connector To Connector Multicomp Pro
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details