RF COAX CONN, MCX, PLUG, 50 OHM, CABLE; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 85X2044 |
| Product Name | Rf Coax Conn, Mcx, Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | MCX |