RF ADAPTER, BNC JACK-SMB JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:SMB; Convert To Gender:Jack; Adapter Body Style:-; Impedance:50ohm; Connector Type:Adapter; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 81R3181 |
| Product Name | Rf Adapter, Bnc Jack-Smb Jack, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC; SMB |