RF ADAPTER, FME RCPT-SMA RCPT, 50 OHM; Convert From Coax Type:FME; Convert From Gender:Receptacle; Convert To Coax Type:SMA; Convert To Gender:Receptacle; Adapter Body Style:-; Impedance:50ohm; Connector Type:Adapter; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 81R3179 |
| Product Name | Rf Adapter, Fme Rcpt-Sma Rcpt, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | FME; SMA |