RF ADAPTER, FME PLUG-SMA PLUG, 50 OHM; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:-; Impedance:50ohm; Connector Type:Adapter; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 81R3175 |
| Product Name | Rf Adapter, Fme Plug-Sma Plug, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | FME; SMA |