ADAPTER, COAXIAL, FME PLUG-TNC PLUG, 50 OHM; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 81R3173 |
| Product Name | Adapter, Coaxial, Fme Plug-Tnc Plug, 50 Ohm; Convert From Coax Type Multicomp Pro |
| Connector Type | FME; TNC |