multicomp PRO Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro MP-R19-002-12-4432110LL

Description
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402/U; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
Description
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402/U; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coax Connector, SMA Right Angle Plug, 50 Ohm, is designed for use with RG-402 coaxial cables. It features a solder termination and is constructed with a brass body and gold plating for enhanced conductivity. The connector has a contact resistance of 3 mΩ and an insulation resistance of 5,000 MΩ, ensuring reliable performance. It is rated for 500 mating cycles and can operate within a temperature range of -65°C to +165°C. The connector interface complies with MIL-STD-348A standards, making it suitable for various RF applications.

Datasheet Summary
Powered by GS/AI

The RF Coax Connector, SMA Right Angle Plug, 50 Ohm, is designed for use with RG-402 coaxial cables. It features a solder termination and is constructed with a brass body and gold plating for enhanced conductivity. The connector has a contact resistance of 3 mΩ and an insulation resistance of 5,000 MΩ, ensuring reliable performance. It is rated for 500 mating cycles and can operate within a temperature range of -65°C to +165°C. The connector interface complies with MIL-STD-348A standards, making it suitable for various RF applications.

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro - 85X2040 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro
85X2040
Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro 85X2040
RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402/U; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF COAX CONN, SMA, R/A PLUG, 50 OHM; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402/U; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 85X2040
Product Name Rf Coax Conn, Sma, R/a Plug, 50 Ohm; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) Straight Connector for RG6 Cable - ET-BMS-20 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax Connectors - 1050524-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers