multicomp PRO Alkaline Battery, 1.5V, D, 10Pk; Battery Voltage Multicomp Pro MP-PSG91116

Description
ALKALINE BATTERY, 1.5V, D, 10PK; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA
Description
ALKALINE BATTERY, 1.5V, D, 10PK; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, D, 10Pk; Battery Voltage Multicomp Pro - 78Y4345 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, D, 10Pk; Battery Voltage Multicomp Pro
78Y4345
Alkaline Battery, 1.5V, D, 10Pk; Battery Voltage Multicomp Pro 78Y4345
ALKALINE BATTERY, 1.5V, D, 10PK; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, D, 10PK; Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 78Y4345
Product Name Alkaline Battery, 1.5V, D, 10Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes D
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
Lead Acid Batteries - 313484 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details