multicomp PRO Alkaline Battery, 9V, Pp3, 1Pk; Battery Voltage Multicomp Pro MP-PSG91114

Description
ALKALINE BATTERY, 9V, PP3, 1PK; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA
Description
ALKALINE BATTERY, 9V, PP3, 1PK; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 9V, Pp3, 1Pk; Battery Voltage Multicomp Pro - 78Y4341 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 9V, Pp3, 1Pk; Battery Voltage Multicomp Pro
78Y4341
Alkaline Battery, 9V, Pp3, 1Pk; Battery Voltage Multicomp Pro 78Y4341
ALKALINE BATTERY, 9V, PP3, 1PK; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

ALKALINE BATTERY, 9V, PP3, 1PK; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Alkaline; Battery Capacity:565mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:48.5mm; External Width:17.5mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 78Y4341
Product Name Alkaline Battery, 9V, Pp3, 1Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Speciality Size Rechargeable Batteries - 1890274 - RS Components, Ltd.
Specs
Capacity 12 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details