multicomp PRO Alkaline Battery, 1.5V, Aaa, 40Pk; Battery Voltage Multicomp Pro MP-PSG90902

Description
ALKALINE BATTERY, 1.5V, AAA, 40PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Width:- RoHS Compliant: NA
Description
ALKALINE BATTERY, 1.5V, AAA, 40PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Width:- RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Alkaline Battery, 1.5V, AAA, 40Pk from Multicomp Pro is designed to meet IEC 60086-1 and IEC 60086-2 standards. It has a nominal voltage of 1.5V and a nominal capacity of 1100mAh, tested under a 75Ω load with continuous discharge until an end voltage of 0.9V. The average weight of each battery is approximately 12g, and it has a shelf life of up to 60 months under proper storage conditions. The battery's performance is detailed in various discharge scenarios, indicating average durations at different loads and storage times. Heavy metal content is regulated, with mercury, cadmium, and lead levels kept below specified limits. Precautions for handling and storage are provided to ensure safety and longevity. This product is suitable for applications requiring reliable power in a compact AAA size.

Datasheet Summary
Powered by GS/AI

The Alkaline Battery, 1.5V, AAA, 40Pk from Multicomp Pro is designed to meet IEC 60086-1 and IEC 60086-2 standards. It has a nominal voltage of 1.5V and a nominal capacity of 1100mAh, tested under a 75Ω load with continuous discharge until an end voltage of 0.9V. The average weight of each battery is approximately 12g, and it has a shelf life of up to 60 months under proper storage conditions. The battery's performance is detailed in various discharge scenarios, indicating average durations at different loads and storage times. Heavy metal content is regulated, with mercury, cadmium, and lead levels kept below specified limits. Precautions for handling and storage are provided to ensure safety and longevity. This product is suitable for applications requiring reliable power in a compact AAA size.

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Aaa, 40Pk; Battery Voltage Multicomp Pro - 68Y6409 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Aaa, 40Pk; Battery Voltage Multicomp Pro
68Y6409
Alkaline Battery, 1.5V, Aaa, 40Pk; Battery Voltage Multicomp Pro 68Y6409
ALKALINE BATTERY, 1.5V, AAA, 40PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Width:- RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, AAA, 40PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 68Y6409
Product Name Alkaline Battery, 1.5V, Aaa, 40Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Rechargeable Battery Packs - 1449415 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 37 x 69 x 42 mm
Capacity 2.6 ampere-hr
View Details