multicomp PRO Fiberglass Sleeving, 8Mm, White, 100M; Sleeving / Tubing Type Multicomp Pro MP-PP001460

Description
FIBERGLASS SLEEVING, 8MM, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:
Datasheet
Description
FIBERGLASS SLEEVING, 8MM, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, 8Mm, White, 100M; Sleeving / Tubing Type Multicomp Pro - 82AH6362 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, 8Mm, White, 100M; Sleeving / Tubing Type Multicomp Pro
82AH6362
Fiberglass Sleeving, 8Mm, White, 100M; Sleeving / Tubing Type Multicomp Pro 82AH6362
FIBERGLASS SLEEVING, 8MM, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:

FIBERGLASS SLEEVING, 8MM, WHITE, 100M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:8mm; Length - Metric:100m; Length - Imperial:328ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82AH6362
Product Name Fiberglass Sleeving, 8Mm, White, 100M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details