multicomp PRO Fiberglass Sleeving, 1Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro MP-PP001448

Description
FIBERGLASS SLEEVING, 1MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:1mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet
Description
FIBERGLASS SLEEVING, 1MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:1mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, 1Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro - 82AH6358 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, 1Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
82AH6358
Fiberglass Sleeving, 1Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro 82AH6358
FIBERGLASS SLEEVING, 1MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:1mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

FIBERGLASS SLEEVING, 1MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:1mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82AH6358
Product Name Fiberglass Sleeving, 1Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details