multicomp PRO Cable Assy, Ffc-Ffc, 40 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10403052B

Description
CABLE ASSY, FFC-FFC, 40 CORE, 305MM; No. of Conductors:40Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 40 CORE, 305MM; No. of Conductors:40Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 40 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2601 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 40 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2601
Cable Assy, Ffc-Ffc, 40 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2601
CABLE ASSY, FFC-FFC, 40 CORE, 305MM; No. of Conductors:40Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 40 CORE, 305MM; No. of Conductors:40Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2601
Product Name Cable Assy, Ffc-Ffc, 40 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6055A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers