The Cable Assembly, FFC-FFC, 24 Core, 100mm (part number 67AH2997) features a 1mm pitch and is designed for applications requiring a flexible connection. It consists of 24 conductors with same-sided contacts, making it suitable for various electronic devices. The cable is constructed with a white PET insulator and a blue PET support tape, ensuring durability and reliability. It is RoHS compliant, indicating it meets environmental standards. Recommended storage conditions include a temperature range of 15-25°C and humidity levels between 30% and 60%. This product is ideal for engineers looking for a compact and efficient cable solution in their projects.
CABLE ASSY, FFC-FFC, 24 CORE, 100MM; No. of Conductors:24Conduct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2997 |
| Product Name | Cable Assy, Ffc-Ffc, 24 Core, 100Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.3281 ft (1 dm) |