multicomp PRO Cable Assy, Ffc-Ffc, 22 Core, 152Mm; No. Of Conductors Multicomp Pro MP-FFCA10221522A

Description
CABLE ASSY, FFC-FFC, 22 CORE, 152MM; No. of Conductors:22Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 22 CORE, 152MM; No. of Conductors:22Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 22 Core, 152Mm; No. Of Conductors Multicomp Pro - 67AH2996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 22 Core, 152Mm; No. Of Conductors Multicomp Pro
67AH2996
Cable Assy, Ffc-Ffc, 22 Core, 152Mm; No. Of Conductors Multicomp Pro 67AH2996
CABLE ASSY, FFC-FFC, 22 CORE, 152MM; No. of Conductors:22Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 22 CORE, 152MM; No. of Conductors:22Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2996
Product Name Cable Assy, Ffc-Ffc, 22 Core, 152Mm; No. Of Conductors Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details