multicomp PRO Cable Assy, Ffc-Ffc, 20 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA10202003A

Description
CABLE ASSY, FFC-FFC, 20 CORE, 200MM; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 20 CORE, 200MM; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 20 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 20 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2994
Cable Assy, Ffc-Ffc, 20 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2994
CABLE ASSY, FFC-FFC, 20 CORE, 200MM; No. of Conductors:20Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 20 CORE, 200MM; No. of Conductors:20Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2994
Product Name Cable Assy, Ffc-Ffc, 20 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products