multicomp PRO Cable Assy, Ffc-Ffc, 15 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA10152003B

Description
CABLE ASSY, FFC-FFC, 15 CORE, 200MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 15 CORE, 200MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 15 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 15 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2982
Cable Assy, Ffc-Ffc, 15 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2982
CABLE ASSY, FFC-FFC, 15 CORE, 200MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 15 CORE, 200MM; No. of Conductors:15Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2982
Product Name Cable Assy, Ffc-Ffc, 15 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details