multicomp PRO Cable Assy, Ffc-Ffc, 15 Core, 50Mm; No. Of Conductors Multicomp Pro MP-FFCA10150503A

Description
CABLE ASSY, FFC-FFC, 15 CORE, 50MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 15 CORE, 50MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 15 Core, 50Mm; No. Of Conductors Multicomp Pro - 67AH2976 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 15 Core, 50Mm; No. Of Conductors Multicomp Pro
67AH2976
Cable Assy, Ffc-Ffc, 15 Core, 50Mm; No. Of Conductors Multicomp Pro 67AH2976
CABLE ASSY, FFC-FFC, 15 CORE, 50MM; No. of Conductors:15Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 15 CORE, 50MM; No. of Conductors:15Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2976
Product Name Cable Assy, Ffc-Ffc, 15 Core, 50Mm; No. Of Conductors Multicomp Pro
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60123A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12G8-E-15-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Twisted Pair Cable - 158551-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers