multicomp PRO Cable Assy, Ffc-Ffc, 14 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10143052B

Description
CABLE ASSY, FFC-FFC, 14 CORE, 305MM; No. of Conductors:14Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 14 CORE, 305MM; No. of Conductors:14Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 14 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 14 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2577
Cable Assy, Ffc-Ffc, 14 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2577
CABLE ASSY, FFC-FFC, 14 CORE, 305MM; No. of Conductors:14Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 14 CORE, 305MM; No. of Conductors:14Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2577
Product Name Cable Assy, Ffc-Ffc, 14 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male to Female Test Cable, RG58C/U - 1355 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details