multicomp PRO Cable Assy, Ffc-Ffc, 13 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10133052B

Description
CABLE ASSY, FFC-FFC, 13 CORE, 305MM; No. of Conductors:13Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 13 CORE, 305MM; No. of Conductors:13Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 13 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2576 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 13 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2576
Cable Assy, Ffc-Ffc, 13 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2576
CABLE ASSY, FFC-FFC, 13 CORE, 305MM; No. of Conductors:13Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 13 CORE, 305MM; No. of Conductors:13Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2576
Product Name Cable Assy, Ffc-Ffc, 13 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6048A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details