multicomp PRO Cable Assy, Ffc-Ffc, 12 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10123052B

Description
CABLE ASSY, FFC-FFC, 12 CORE, 305MM; No. of Conductors:12Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 12 CORE, 305MM; No. of Conductors:12Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 12 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2574 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 12 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2574
Cable Assy, Ffc-Ffc, 12 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2574
CABLE ASSY, FFC-FFC, 12 CORE, 305MM; No. of Conductors:12Conduct or; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 12 CORE, 305MM; No. of Conductors:12Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2574
Product Name Cable Assy, Ffc-Ffc, 12 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details