multicomp PRO Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10113052A

Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2571 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2571
Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2571
CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 11 CORE, 305MM; No. of Conductors:11Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2571
Product Name Cable Assy, Ffc-Ffc, 11 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - NEBC-D12G4-ES-5-S-R3G4-ET - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
3 suppliers