The Cable Assembly, FFC-FFC, 9 Core, 305mm (part number 83AH2569) features a 1mm pitch and is designed for flexible applications. It consists of nine conductors made from brass with tin plating, ensuring reliable connectivity. The insulator is made of white PET, while the support tape is blue PET, providing durability and flexibility. This cable assembly is RoHS compliant, making it suitable for environmentally conscious projects. Recommended storage conditions include a temperature range of 15°C to 25°C and humidity levels between 30% and 60%. The cable length tolerance is ±10% for the 305mm length. This product is ideal for applications requiring compact and flexible interconnections.
CABLE ASSY, FFC-FFC, 9 CORE, 305MM; No. of Conductors:9Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83AH2569 |
| Product Name | Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 1 ft (3.05 dm) |