multicomp PRO Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10093052A

Description
CABLE ASSY, FFC-FFC, 9 CORE, 305MM; No. of Conductors:9Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 9 CORE, 305MM; No. of Conductors:9Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2568
Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2568
CABLE ASSY, FFC-FFC, 9 CORE, 305MM; No. of Conductors:9Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 9 CORE, 305MM; No. of Conductors:9Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2568
Product Name Cable Assy, Ffc-Ffc, 9 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data