multicomp PRO Cable Assy, Ffc-Ffc, 8 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10083052B

Description
CABLE ASSY, FFC-FFC, 8 CORE, 305MM; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 8 CORE, 305MM; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 8 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 8 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2567
Cable Assy, Ffc-Ffc, 8 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2567
CABLE ASSY, FFC-FFC, 8 CORE, 305MM; No. of Conductors:8Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 8 CORE, 305MM; No. of Conductors:8Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2567
Product Name Cable Assy, Ffc-Ffc, 8 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details