multicomp PRO Cable Assy, Ffc-Ffc, 6 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10063052B

Description
CABLE ASSY, FFC-FFC, 6 CORE, 305MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 6 CORE, 305MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 6 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 6 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2563
Cable Assy, Ffc-Ffc, 6 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2563
CABLE ASSY, FFC-FFC, 6 CORE, 305MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 6 CORE, 305MM; No. of Conductors:6Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2563
Product Name Cable Assy, Ffc-Ffc, 6 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details