multicomp PRO Cable Assy, Ffc-Ffc, 6 Core, 100Mm; No. Of Conductors Multicomp Pro MP-FFCA10061003A

Description
CABLE ASSY, FFC-FFC, 6 CORE, 100MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 6 CORE, 100MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 6 Core, 100Mm; No. Of Conductors Multicomp Pro - 67AH2949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 6 Core, 100Mm; No. Of Conductors Multicomp Pro
67AH2949
Cable Assy, Ffc-Ffc, 6 Core, 100Mm; No. Of Conductors Multicomp Pro 67AH2949
CABLE ASSY, FFC-FFC, 6 CORE, 100MM; No. of Conductors:6Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 6 CORE, 100MM; No. of Conductors:6Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2949
Product Name Cable Assy, Ffc-Ffc, 6 Core, 100Mm; No. Of Conductors Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Connecting cable - NEBU-M12W5P-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Twisted Pair Cable - 142553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers