multicomp PRO Cable Assy, Ffc-Ffc, 5 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA10052003B

Description
CABLE ASSY, FFC-FFC, 5 CORE, 200MM; No. of Conductors:5Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 5 CORE, 200MM; No. of Conductors:5Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 5 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2946 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 5 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2946
Cable Assy, Ffc-Ffc, 5 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2946
CABLE ASSY, FFC-FFC, 5 CORE, 200MM; No. of Conductors:5Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 5 CORE, 200MM; No. of Conductors:5Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2946
Product Name Cable Assy, Ffc-Ffc, 5 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details