multicomp PRO Cable Assy, Ffc-Ffc, 4 Core, 100Mm; No. Of Conductors Multicomp Pro MP-FFCA10041003B

Description
CABLE ASSY, FFC-FFC, 4 CORE, 100MM; No. of Conductors:4Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 4 CORE, 100MM; No. of Conductors:4Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 4 Core, 100Mm; No. Of Conductors Multicomp Pro - 67AH2938 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 4 Core, 100Mm; No. Of Conductors Multicomp Pro
67AH2938
Cable Assy, Ffc-Ffc, 4 Core, 100Mm; No. Of Conductors Multicomp Pro 67AH2938
CABLE ASSY, FFC-FFC, 4 CORE, 100MM; No. of Conductors:4Conducto r; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 4 CORE, 100MM; No. of Conductors:4Conductor; Pitch Spacing:1mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-1.0RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2938
Product Name Cable Assy, Ffc-Ffc, 4 Core, 100Mm; No. Of Conductors Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details