multicomp PRO Cable Assy, Ffc-Ffc, 2 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA10023052A

Description
CABLE ASSY, FFC-FFC, 2 CORE, 305MM; No. of Conductors:2Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 2 CORE, 305MM; No. of Conductors:2Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 2 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 2 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2554
Cable Assy, Ffc-Ffc, 2 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2554
CABLE ASSY, FFC-FFC, 2 CORE, 305MM; No. of Conductors:2Conducto r; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 2 CORE, 305MM; No. of Conductors:2Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2554
Product Name Cable Assy, Ffc-Ffc, 2 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6049A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details