multicomp PRO Cable Assy, Ffc-Ffc, 50 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05502002A

Description
CABLE ASSY, FFC-FFC, 50 CORE, 200MM; No. of Conductors:50Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 50 CORE, 200MM; No. of Conductors:50Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 50 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2933 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 50 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2933
Cable Assy, Ffc-Ffc, 50 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2933
CABLE ASSY, FFC-FFC, 50 CORE, 200MM; No. of Conductors:50Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 50 CORE, 200MM; No. of Conductors:50Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2933
Product Name Cable Assy, Ffc-Ffc, 50 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details