The Cable Assembly, FFC-FFC, 50 Core, 152mm is designed for applications requiring a flexible connection with a pitch spacing of 0.5mm. It features 50 conductors and is constructed with a white PET insulator and blue PET support tape. The contacts are made of brass with tin plating, ensuring reliable connectivity. The cable is suitable for use in environments with a temperature range of 15°C to 25°C and humidity levels between 30% and 60%. The product is RoHS compliant, making it suitable for environmentally conscious projects. This assembly is particularly useful for applications that require a compact and flexible interconnection solution.
CABLE ASSY, FFC-FFC, 50 CORE, 152MM; No. of Conductors:50Conduct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2931 |
| Product Name | Cable Assy, Ffc-Ffc, 50 Core, 152Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.4987 ft (1.52 dm) |