multicomp PRO Cable Assy, Ffc-Ffc, 45 Core, 50Mm; No. Of Conductors Multicomp Pro MP-FFCA05450502B

Description
CABLE ASSY, FFC-FFC, 45 CORE, 50MM; No. of Conductors:45Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 45 CORE, 50MM; No. of Conductors:45Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 45 Core, 50Mm; No. Of Conductors Multicomp Pro - 67AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 45 Core, 50Mm; No. Of Conductors Multicomp Pro
67AH2922
Cable Assy, Ffc-Ffc, 45 Core, 50Mm; No. Of Conductors Multicomp Pro 67AH2922
CABLE ASSY, FFC-FFC, 45 CORE, 50MM; No. of Conductors:45Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 45 CORE, 50MM; No. of Conductors:45Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:1.97"; Cable Length - Metric:50mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2922
Product Name Cable Assy, Ffc-Ffc, 45 Core, 50Mm; No. Of Conductors Multicomp Pro
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details