multicomp PRO Ffc Cable Assy, 40P, White, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05402002A

Description
FFC CABLE ASSY, 40P, WHITE, 200MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSY, 40P, WHITE, 200MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assy, 40P, White, 200Mm; No. Of Conductors Multicomp Pro - 67AH2919 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assy, 40P, White, 200Mm; No. Of Conductors Multicomp Pro
67AH2919
Ffc Cable Assy, 40P, White, 200Mm; No. Of Conductors Multicomp Pro 67AH2919
FFC CABLE ASSY, 40P, WHITE, 200MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

FFC CABLE ASSY, 40P, WHITE, 200MM; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2919
Product Name Ffc Cable Assy, 40P, White, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details