multicomp PRO Cable Assy, Ffc-Ffc, 40 Core, 100Mm; No. Of Conductors Multicomp Pro MP-FFCA05401002A

Description
CABLE ASSY, FFC-FFC, 40 CORE, 100MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 40 CORE, 100MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 40 Core, 100Mm; No. Of Conductors Multicomp Pro - 67AH2913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 40 Core, 100Mm; No. Of Conductors Multicomp Pro
67AH2913
Cable Assy, Ffc-Ffc, 40 Core, 100Mm; No. Of Conductors Multicomp Pro 67AH2913
CABLE ASSY, FFC-FFC, 40 CORE, 100MM; No. of Conductors:40Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 40 CORE, 100MM; No. of Conductors:40Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White; Product Range:MP-FFC-0.5RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2913
Product Name Cable Assy, Ffc-Ffc, 40 Core, 100Mm; No. Of Conductors Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details