multicomp PRO Cable Assy, Ffc-Ffc, 33 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05332002B

Description
CABLE ASSY, FFC-FFC, 33 CORE, 200MM; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 33 CORE, 200MM; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 33 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 33 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2906
Cable Assy, Ffc-Ffc, 33 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2906
CABLE ASSY, FFC-FFC, 33 CORE, 200MM; No. of Conductors:33Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 33 CORE, 200MM; No. of Conductors:33Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2906
Product Name Cable Assy, Ffc-Ffc, 33 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details