multicomp PRO Cable Assy, Ffc-Ffc, 32 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05322002B

Description
CABLE ASSY, FFC-FFC, 32 CORE, 200MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 32 CORE, 200MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 32 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2902 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 32 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2902
Cable Assy, Ffc-Ffc, 32 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2902
CABLE ASSY, FFC-FFC, 32 CORE, 200MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 32 CORE, 200MM; No. of Conductors:32Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2902
Product Name Cable Assy, Ffc-Ffc, 32 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6091A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
DeviceNet physical media - 1485C-P5N5-M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers