multicomp PRO Cable Assy, Ffc-Ffc, 28 Core, 100Mm; No. Of Conductors Multicomp Pro MP-FFCA05281002B

Description
CABLE ASSY, FFC-FFC, 28 CORE, 100MM; No. of Conductors:28Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 28 CORE, 100MM; No. of Conductors:28Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 28 Core, 100Mm; No. Of Conductors Multicomp Pro - 67AH2888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 28 Core, 100Mm; No. Of Conductors Multicomp Pro
67AH2888
Cable Assy, Ffc-Ffc, 28 Core, 100Mm; No. Of Conductors Multicomp Pro 67AH2888
CABLE ASSY, FFC-FFC, 28 CORE, 100MM; No. of Conductors:28Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 28 CORE, 100MM; No. of Conductors:28Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2888
Product Name Cable Assy, Ffc-Ffc, 28 Core, 100Mm; No. Of Conductors Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details