multicomp PRO Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05263052B

Description
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2547
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2547
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2547
Product Name Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers