multicomp PRO Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05263052A

Description
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2546 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2546
Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2546
CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 26 CORE, 305MM; No. of Conductors:26Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2546
Product Name Cable Assy, Ffc-Ffc, 26 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6445A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-15-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
Connector Type Socket to Cable
View Details
Power Cable Assemblies - 1483351-2 - TE Connectivity
Specs
Product Type Micro Match Plug
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers