The Cable Assembly, FFC-FFC, 24 Core, 100mm (part number 67AH2879) features a 0.5mm pitch and is designed for flexible connections in electronic applications. It consists of 24 conductors made from brass with tin plating, ensuring reliable electrical performance. The insulator is made of white PET, while the support tape is blue PET, providing durability and flexibility. The cable length is 100mm, equivalent to approximately 3.9 inches. This product is RoHS compliant, making it suitable for environmentally conscious projects. Recommended storage conditions include a temperature range of 15°C to 25°C and a humidity level of 30% to 60%. The cable assembly is suitable for applications requiring compact and flexible wiring solutions.
CABLE ASSY, FFC-FFC, 24 CORE, 100MM; No. of Conductors:24Conduct
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 67AH2879 |
| Product Name | Cable Assy, Ffc-Ffc, 24 Core, 100Mm; No. Of Conductors Multicomp Pro |
| Cable Length | 0.3281 ft (1 dm) |