multicomp PRO Cable Assy, Ffc-Ffc, 22 Core, 305Mm; No. Of Conductors Multicomp Pro MP-FFCA05223052A

Description
CABLE ASSY, FFC-FFC, 22 CORE, 305MM; No. of Conductors:22Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 22 CORE, 305MM; No. of Conductors:22Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 22 Core, 305Mm; No. Of Conductors Multicomp Pro - 83AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 22 Core, 305Mm; No. Of Conductors Multicomp Pro
83AH2542
Cable Assy, Ffc-Ffc, 22 Core, 305Mm; No. Of Conductors Multicomp Pro 83AH2542
CABLE ASSY, FFC-FFC, 22 CORE, 305MM; No. of Conductors:22Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 22 CORE, 305MM; No. of Conductors:22Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:White; Product Range:MP-FFC-0.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2542
Product Name Cable Assy, Ffc-Ffc, 22 Core, 305Mm; No. Of Conductors Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details