multicomp PRO Ffc Cable Assy, 20P, White, 100Mm; No. Of Conductors Multicomp Pro MP-FFCA05201002B

Description
FFC CABLE ASSY, 20P, WHITE, 100MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
FFC CABLE ASSY, 20P, WHITE, 100MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Cable Assy, 20P, White, 100Mm; No. Of Conductors Multicomp Pro - 67AH2866 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Cable Assy, 20P, White, 100Mm; No. Of Conductors Multicomp Pro
67AH2866
Ffc Cable Assy, 20P, White, 100Mm; No. Of Conductors Multicomp Pro 67AH2866
FFC CABLE ASSY, 20P, WHITE, 100MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

FFC CABLE ASSY, 20P, WHITE, 100MM; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2866
Product Name Ffc Cable Assy, 20P, White, 100Mm; No. Of Conductors Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details